Status: | Unknown |
---|---|
Series: | 2.5V 150mA LDO Voltage Regulators |
RoHS: | Unknown |
Prices starting from US$0.48
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.14
|
No stock
|
Buy Now | |
Texas Instruments
from US$0.48
|
10,070
in stock
|
Buy Now | |
Chip One Stop
from US$0.63
|
480
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.95
|
255
in stock
|
Buy Now | |
Schukat Electronic
from US$0.80
|
250
in stock
|
Buy Now | |
RS
from US$1.07
|
155
in stock
|
Buy Now | |
Newark Electronics
from US$1.57
|
-
|
Buy Now | |
element14
from US$1.54
|
-
|
Buy Now |
Output Type | Fixed |
---|---|
Input Voltage Min | 1.7V |
Input Voltage Max | 5.5V |
Fixed Output Voltage Nom. | 2.5V |
Adjustable Output Voltage Min | - |
Adjustable Output Voltage Max | - |
Output Current | 150mA |
Dropout Voltage Vdo | 30mV |
LDO Regulator Case Style | SOT-23 |
No. of Pins | 5Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | 2.5V 150mA LDO Voltage Regulators |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Output Voltage Nom. | 2.5V |
Primary Input Voltage | 5.5V |
150-mA, high-accuracy, ultra-low-dropout voltage regulator with reverse current protection & enable | Texas Instruments |
IC: voltage regulator | Transfer Multisort Elektronik |
LDO U-Reg +2,5V 0,15A SOT23-5 | Schukat Electronic |
LDO Voltage Regulators, TPS73125DBVT | RS |
Ldo, Reg, 5.5Vin, 2.5V, 0.15A, 5Sot23 | Newark Electronics |
Where can I find additional details, specifications and documents for a TPS73125DBVT?
Additional datasheets, footprints and schematics for TPS73125DBVT are listed on our Part Details page. You can also find images and similar parts to TPS73125DBVT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS73125DBVT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS73125DBVT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS73125DBVT fall under?
The TPS73125DBVT is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to TPS73125DBVT when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS73125DBVT you can contact the distributor directly for product support, shipping queries etc.
Is the TPS73125DBVT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS73125DBVT have stock available?
Authorised distributors including Texas Instruments, Chip One Stop, Transfer Multisort Elektronik, Schukat Electronic and RS have stock available or on a lead time for TPS73125DBVT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS73125DBVT often in real-time on the comparison pages.
What if I can't find stock of TPS73125DBVT?
You can fill out our help required form which you can use to request a quote for TPS73125DBVT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.