TPS73115DBVT Power Management ICs - PMIC by Texas Instruments

IC LDO REG 150MA 1.5V SOT23-5

Status: Unknown
Series: 1.5V 150mA LDO Voltage Regulators
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The TPS731xx family of low-dropout (LDO) linear voltage regulators uses a new topology: an NMOS pass element in a voltage-follower configuration. This topology is stable using output capacitors with low equivalent series resistance (ESR), and even allows operation without a capacitor. The device also provides high reverse blockage (low reverse current) and ground pin current that is nearly constant over all values of output current. The TPS731xx uses an advanced BiCMOS process to yield high precision while delivering very low dropout voltages and low ground pin current. Current consumption, when not enabled, is less than 1 μA and ideal for portable applications. The extremely low output noise (30 μVRMS with 0.1-μF CNR) is ideal for powering VCOs. These devices are protected by thermal shutdown and foldback current limit.

Where to Buy

Prices starting from US$0.49

Distributor Stock
Logo for Farnell
Farnell
from US$1.14
No stock
Buy Now
Logo for CoreStaff
CoreStaff
from US$0.49
140
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.57
-
Buy Now
Logo for element14
element14
from US$1.53
-
Buy Now

Specifications

Output Type Fixed
Input Voltage Min 1.7V
Input Voltage Max 5.5V
Fixed Output Voltage Nom. 1.5V
Adjustable Output Voltage Min -
Adjustable Output Voltage Max -
Output Current 150mA
Dropout Voltage Vdo 30mV
LDO Regulator Case Style SOT-23
No. of Pins 5Pins
Operating Temperature Min -40°C
Operating Temperature Max 125°C
Product Range 1.5V 150mA LDO Voltage Regulators
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
Accuracy % 1%
Base Number 73115
No. of Outputs 1Outputs
Operating Temperature Range -40°C to +125°C
Output Current Max 0.15A
Output Voltage Nom. 1.5V
Primary Input Voltage 5.5V
Supply Voltage Min 1.7V
Termination Type Surface Mount Device
Voltage Regulator Type LDO Fixed Positive

Alternative Descriptions

Ic, Ldo Reg 150Ma 1.5V Sot23-5 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TPS73115DBVT?

Additional datasheets, footprints and schematics for TPS73115DBVT are listed on our Part Details page. You can also find images and similar parts to TPS73115DBVT on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TPS73115DBVT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS73115DBVT price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TPS73115DBVT fall under?

The TPS73115DBVT is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.

Can I view similar or alternative parts?

You can view similar parts to TPS73115DBVT when available in the Voltage Regulators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TPS73115DBVT you can contact the distributor directly for product support, shipping queries etc.

Is the TPS73115DBVT RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for TPS73115DBVT have stock available?

Authorised distributors including CoreStaff, Newark Electronics, element14 and Farnell have stock available or on a lead time for TPS73115DBVT.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TPS73115DBVT often in real-time on the comparison pages.

What if I can't find stock of TPS73115DBVT?

You can fill out our help required form which you can use to request a quote for TPS73115DBVT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay