TPS72116DBVT Power Management ICs - PMIC by Texas Instruments

LDO FIXED 1.6V 0.15A SOT-23-5

Status: Unknown
Series: 1.6V 150mA LDO Voltage Regulators
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.54

Distributor Stock
Logo for Texas Instruments
Texas Instruments
from US$0.54
10,535
in stock
Buy Now

Specifications

Output Type Fixed
Input Voltage Min 1.8V
Input Voltage Max 5.5V
Fixed Output Voltage Nom. 1.6V
Adjustable Output Voltage Min -
Adjustable Output Voltage Max -
Output Current 150mA
Dropout Voltage Vdo 150mV
LDO Regulator Case Style SOT-23
No. of Pins 5Pins
Operating Temperature Min -40°C
Operating Temperature Max 125°C
Product Range 1.6V 150mA LDO Voltage Regulators
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
Output Voltage Nom. 1.6V

Alternative Descriptions

150-mA, low-dropout voltage regulator with enable | Texas Instruments


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TPS72116DBVT?

Additional datasheets, footprints and schematics for TPS72116DBVT are listed on our Part Details page. You can also find images and similar parts to TPS72116DBVT on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TPS72116DBVT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS72116DBVT price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TPS72116DBVT fall under?

The TPS72116DBVT is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.

Can I view similar or alternative parts?

You can view similar parts to TPS72116DBVT when available in the Voltage Regulators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TPS72116DBVT you can contact the distributor directly for product support, shipping queries etc.

Is the TPS72116DBVT RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for TPS72116DBVT have stock available?

Authorised distributors including Texas Instruments have stock available or on a lead time for TPS72116DBVT.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TPS72116DBVT often in real-time on the comparison pages.

What if I can't find stock of TPS72116DBVT?

You can fill out our help required form which you can use to request a quote for TPS72116DBVT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay