TPS7201QP Power Management ICs - PMIC by Texas Instruments

IC ADJ LDO REG 1.2V TO 9.75V 250mA 8-DIP

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.75

Distributor Stock
Logo for Texas Instruments
Texas Instruments
from US$0.75
-
Buy Now

Specifications

Input Voltage Min 3V
Input Voltage Max 10V
Output Voltage Min 1.2V
Output Voltage Max 9.75V
Output Current 250mA
Dropout Voltage Vdo 190mV
LDO Regulator Case Style DIP
No. of Pins 8

Alternative Descriptions

250-mA, 10-V, low-dropout voltage regulator with power good & enable | Texas Instruments


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TPS7201QP?

Additional datasheets, footprints and schematics for TPS7201QP are listed on our Part Details page. You can also find images and similar parts to TPS7201QP on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TPS7201QP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS7201QP price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TPS7201QP fall under?

The TPS7201QP is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.

Can I view similar or alternative parts?

You can view similar parts to TPS7201QP when available in the Voltage Regulators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TPS7201QP you can contact the distributor directly for product support, shipping queries etc.

Is the TPS7201QP RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for TPS7201QP have stock available?

Authorised distributors including Texas Instruments have stock available or on a lead time for TPS7201QP.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TPS7201QP often in real-time on the comparison pages.

What if I can't find stock of TPS7201QP?

You can fill out our help required form which you can use to request a quote for TPS7201QP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay