Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Output Type | Fixed |
---|---|
Input Voltage Min | 2.5V |
Input Voltage Max | 6.5V |
Fixed Output Voltage Nom. | 3.3V |
Adjustable Output Voltage Min | - |
Adjustable Output Voltage Max | - |
Output Current | 150mA |
150-mA, high-PSRR, low-IQ, low-dropout voltage regulator with enable | Texas Instruments |
LDO VOLTAGE REGULATOR, 3.3V, 150MA, SC-7 | element14 |
Ldo Voltage Regulator, 3.3V, 150Ma, Sc-7 | Newark Electronics |
Where can I find additional details, specifications and documents for a TPS71733DCKR?
Additional datasheets, footprints and schematics for TPS71733DCKR are listed on our Part Details page. You can also find images and similar parts to TPS71733DCKR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS71733DCKR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS71733DCKR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS71733DCKR fall under?
The TPS71733DCKR is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to TPS71733DCKR when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS71733DCKR you can contact the distributor directly for product support, shipping queries etc.
Is the TPS71733DCKR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS71733DCKR have stock available?
Authorised distributors including Texas Instruments, element14, Newark Electronics and Farnell have stock available or on a lead time for TPS71733DCKR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS71733DCKR often in real-time on the comparison pages.
What if I can't find stock of TPS71733DCKR?
You can fill out our help required form which you can use to request a quote for TPS71733DCKR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.