Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$10.00
Distributor | Stock | ||
---|---|---|---|
Texas Instruments
from US$10.00
|
53
in stock
|
Buy Now |
Silicon Manufacturer | Texas Instruments |
---|---|
Silicon Core Number | TPS715AXX |
Kit Application Type | Power Management |
Application Sub Type | Low Dropout Linear Regulator |
Kit Contents | Eval Board TPS715AXX |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Features | 24V Maximum Input Voltage Low 3.2µA Quiescent Current at 80mA |
TPS715Axx Evaluation Module | Texas Instruments |
Where can I find additional details, specifications and documents for a TPS715AXXEVM-065?
Additional datasheets, footprints and schematics for TPS715AXXEVM-065 are listed on our Part Details page. You can also find images and similar parts to TPS715AXXEVM-065 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS715AXXEVM-065 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS715AXXEVM-065 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS715AXXEVM-065 fall under?
The TPS715AXXEVM-065 is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Power Management Development Kits.
Can I view similar or alternative parts?
You can view similar parts to TPS715AXXEVM-065 when available in the Power Management Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS715AXXEVM-065 you can contact the distributor directly for product support, shipping queries etc.
Is the TPS715AXXEVM-065 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS715AXXEVM-065 have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for TPS715AXXEVM-065.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS715AXXEVM-065 often in real-time on the comparison pages.
What if I can't find stock of TPS715AXXEVM-065?
You can fill out our help required form which you can use to request a quote for TPS715AXXEVM-065 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.