Status: | Unknown |
---|---|
Series: | 3.45V 50mA LDO Voltage Regulators |
RoHS: | Unknown |
Output Type | Fixed |
---|---|
Input Voltage Min | 2.5V |
Input Voltage Max | 24V |
Fixed Output Voltage Nom. | 3.45V |
Adjustable Output Voltage Min | - |
Adjustable Output Voltage Max | - |
Output Current | 50mA |
Dropout Voltage Vdo | 415mV |
LDO Regulator Case Style | SC-70 |
No. of Pins | 5Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | 3.45V 50mA LDO Voltage Regulators |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Output Voltage Nom. | 3.45V |
50mA 24V ultra-low-IQ low-dropout (LDO) voltage regulator | Texas Instruments |
Ldo, Fixed, 3.45V, 0.05A, Sc-70-5 | Newark Electronics |
Where can I find additional details, specifications and documents for a TPS715345DCKR?
Additional datasheets, footprints and schematics for TPS715345DCKR are listed on our Part Details page. You can also find images and similar parts to TPS715345DCKR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS715345DCKR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS715345DCKR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS715345DCKR fall under?
The TPS715345DCKR is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to TPS715345DCKR when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS715345DCKR you can contact the distributor directly for product support, shipping queries etc.
Is the TPS715345DCKR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS715345DCKR have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for TPS715345DCKR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS715345DCKR often in real-time on the comparison pages.
What if I can't find stock of TPS715345DCKR?
You can fill out our help required form which you can use to request a quote for TPS715345DCKR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.