Status: | Unknown |
---|---|
Series: | 3.3V 50mA LDO Voltage Regulators |
RoHS: | Unknown |
Prices starting from US$0.23
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.37
|
1,775
in stock
|
Buy Now | |
Texas Instruments
from US$0.23
|
634,588
in stock
|
Buy Now | |
element14
from US$0.41
|
5,295
in stock
|
Buy Now | |
Farnell
from US$0.32
|
5,295
in stock
|
Buy Now | |
Chip One Stop
from US$0.27
|
2,930
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.35
|
1,808
in stock
|
Buy Now | |
Newark Electronics
from US$0.84
|
1,101
in stock
|
Buy Now |
Output Type | Fixed |
---|---|
Input Voltage Min | 3V |
Input Voltage Max | 24V |
Fixed Output Voltage Nom. | 3.3V |
Adjustable Output Voltage Min | - |
Adjustable Output Voltage Max | - |
Output Current | 50mA |
Dropout Voltage Vdo | 415mV |
LDO Regulator Case Style | SC-70 |
No. of Pins | 5Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | 3.3V 50mA LDO Voltage Regulators |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Accuracy % | 4% |
Base Number | 71533 |
No. of Outputs | 1Outputs |
Operating Temperature Range | -40°C to +125°C |
Operating Voltage Tolerance + | 4% |
Output Current Max | 0.05A |
Output Voltage | 3.3V |
Output Voltage Nom. | 3.3V |
Primary Input Voltage | 24V |
Supply Voltage Min | 2.5V |
Termination Type | Surface Mount Device |
Voltage Regulator Type | Low Dropout |
50mA 24V ultra-low-IQ low-dropout (LDO) voltage regulator | Texas Instruments |
IC: voltage regulator | Transfer Multisort Elektronik |
50mA,3.3V,LDO Voltage Reg.,TPS71533DCK | RS |
V Reg Ldo 50Ma +3.3V, Smd, 71533 | Newark Electronics |
Where can I find additional details, specifications and documents for a TPS71533DCKR?
Additional datasheets, footprints and schematics for TPS71533DCKR are listed on our Part Details page. You can also find images and similar parts to TPS71533DCKR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS71533DCKR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS71533DCKR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS71533DCKR fall under?
The TPS71533DCKR is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to TPS71533DCKR when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS71533DCKR you can contact the distributor directly for product support, shipping queries etc.
Is the TPS71533DCKR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS71533DCKR have stock available?
Authorised distributors including Texas Instruments, element14, Farnell, Chip One Stop and Transfer Multisort Elektronik have stock available or on a lead time for TPS71533DCKR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS71533DCKR often in real-time on the comparison pages.
What if I can't find stock of TPS71533DCKR?
You can fill out our help required form which you can use to request a quote for TPS71533DCKR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.