TPS71501DCKR Power Management ICs - PMIC by Texas Instruments

IC V REG LDO ADJ 50MA SMD 71501 REEL

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The TPS715 low-dropout (LDO) voltage regulators offer the benefits of high input voltage, low-dropout voltage, low-power operation, and miniaturized packaging. The devices, which operate over an input range of 2.5 V to 24 V, are stable with any capacitor greater than or equal to 0.47 μF. The low dropout voltage and low quiescent current allow operation at extremely low power levels. Therefore, the devices are ideal for powering battery management ICs. Specifically, because the devices are enabled as soon as the applied voltage reaches the minimum input voltage, the output is quickly available to power continuously operating battery charging ICs. The usual PNP pass transistor has been replaced by a PMOS pass element. Because the PMOS pass element behaves as a low-value resistor, the low dropout voltage, typically 415 mV at 50 mA of load current, is directly proportional to the load current. The low quiescent current (3.2 µA typically) is stable over the entire range of output load current (0 mA to 50 mA).

Where to Buy

Prices starting from US$0.23

Distributor Stock
Logo for RS
RS
from US$0.37
2,780
in stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$0.42
7,011
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.68
-
Buy Now
Logo for element14
element14
from US$0.71
-
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$0.23
-
Buy Now
Logo for Farnell
Farnell
from US$0.39
-
Buy Now

Specifications

Output Type Adjustable
Input Voltage Min 3V
Input Voltage Max 24V
Fixed Output Voltage Nom. -
Adjustable Output Voltage Min 1.2V
Adjustable Output Voltage Max 15V
Output Current 50mA
Dropout Voltage Vdo 415mV
LDO Regulator Case Style SC-70
No. of Pins 5Pins
Operating Temperature Min -40°C
Operating Temperature Max 125°C
Product Range -
Automotive Qualification Standard -
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
Accuracy % 4%
Base Number 71501
No. of Outputs 1Outputs
Operating Temperature Range -40°C to +125°C
Output Voltage 15V
Output Voltage Adjustable Range 1.2V to 15V
Output Voltage Max 15V
Output Voltage Min 1.2V
Power Supply IC Type Switching regulator
Primary Input Voltage 24V
Supply Voltage Min 2.5V
Termination Type Surface Mount Device
Voltage Regulator Type LDO Adjustable Positive

Alternative Descriptions

IC: voltage regulator | Transfer Multisort Elektronik
50mA LDO with 24Vin, TPS71501DCKR | RS
Ic, V Reg, Ldo Adj 50Ma, Smd, 71501 | Newark Electronics
50mA 24V ultra-low-IQ low-dropout (LDO) voltage regulator | Texas Instruments


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TPS71501DCKR?

Additional datasheets, footprints and schematics for TPS71501DCKR are listed on our Part Details page. You can also find images and similar parts to TPS71501DCKR on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TPS71501DCKR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS71501DCKR price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TPS71501DCKR fall under?

The TPS71501DCKR is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.

Can I view similar or alternative parts?

You can view similar parts to TPS71501DCKR when available in the Voltage Regulators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TPS71501DCKR you can contact the distributor directly for product support, shipping queries etc.

Is the TPS71501DCKR RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for TPS71501DCKR have stock available?

Authorised distributors including Transfer Multisort Elektronik, RS, Newark Electronics, element14 and Texas Instruments have stock available or on a lead time for TPS71501DCKR.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TPS71501DCKR often in real-time on the comparison pages.

What if I can't find stock of TPS71501DCKR?

You can fill out our help required form which you can use to request a quote for TPS71501DCKR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay