Silicon Manufacturer | Texas Instruments |
---|---|
Silicon Core Number | TPS79033 |
Kit Application Type | Power Management - Voltage Regulator |
Application Sub Type | Low Dropout Linear Regulator |
Kit Contents | Evaluation Module for TPS79033 |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Features | Stable with Cost-effective Ceramic Capacitors Thermal Shutdown and Overcurrent Protection |
TPS70933 evaluation module | Texas Instruments |
Tps70933Evm-110 Evaluation Module | Newark Electronics |
Where can I find additional details, specifications and documents for a TPS70933EVM-110?
Additional datasheets, footprints and schematics for TPS70933EVM-110 are listed on our Part Details page. You can also find images and similar parts to TPS70933EVM-110 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS70933EVM-110 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS70933EVM-110 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS70933EVM-110 fall under?
The TPS70933EVM-110 is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Power Management Development Kits.
Can I view similar or alternative parts?
You can view similar parts to TPS70933EVM-110 when available in the Power Management Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS70933EVM-110 you can contact the distributor directly for product support, shipping queries etc.
Is the TPS70933EVM-110 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS70933EVM-110 have stock available?
Authorised distributors including Texas Instruments, Farnell Contract, Newark Electronics and element14 have stock available or on a lead time for TPS70933EVM-110.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS70933EVM-110 often in real-time on the comparison pages.
What if I can't find stock of TPS70933EVM-110?
You can fill out our help required form which you can use to request a quote for TPS70933EVM-110 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.