TPS70930DBVT Power Management ICs - PMIC by Texas Instruments

LDO FIXED 3V 0.15A SOT-23-5

Status: Unknown
Series: 3V 150mA LDO Voltage Regulators
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The TPS709 series of linear regulators are ultralow, quiescent current devices designed for powersensitive applications. A precision band-gap and error amplifier provides 2% accuracy over temperature. Quiescent current of only 1 µA makes these devices ideal solutions for battery-powered, always-on systems that require very little idle-state power dissipation. These devices have thermal-shutdown, current-limit, and reverse-current protections for added safety. Shutdown mode is enabled by pulling the EN pin low. The shutdown current in this mode goes down to 150 nA, typical. The TPS709 series is available in WSON-6 and SOT-23-5 packages.

Where to Buy

Prices starting from US$0.47

Distributor Stock
Logo for RS
RS
from US$1.00
770
in stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$0.47
105,287
in stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$1.06
68
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.53
-
Buy Now
Logo for element14
element14
from US$1.50
-
Buy Now
Logo for Farnell
Farnell
from US$1.11
-
Buy Now

Specifications

Output Type Fixed
Input Voltage Min 2.7V
Input Voltage Max 30V
Fixed Output Voltage Nom. 3V
Adjustable Output Voltage Min -
Adjustable Output Voltage Max -
Output Current 150mA
Dropout Voltage Vdo -
LDO Regulator Case Style SOT-23
No. of Pins 5Pins
Operating Temperature Min -40°C
Operating Temperature Max 125°C
Product Range 3V 150mA LDO Voltage Regulators
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
Output Voltage Nom. 3V

Alternative Descriptions

150-mA, 30-V, ultra-low-IQ, low-dropout voltage regulator with reverse current protection and enable | Texas Instruments
150mA 3V 1uA IQ Regulator Enable SOT23-5 | RS
IC: voltage regulator | Transfer Multisort Elektronik
Ldo, Fixed, 3V, 0.15A, Sot-23-5 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TPS70930DBVT?

Additional datasheets, footprints and schematics for TPS70930DBVT are listed on our Part Details page. You can also find images and similar parts to TPS70930DBVT on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TPS70930DBVT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS70930DBVT price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TPS70930DBVT fall under?

The TPS70930DBVT is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.

Can I view similar or alternative parts?

You can view similar parts to TPS70930DBVT when available in the Voltage Regulators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TPS70930DBVT you can contact the distributor directly for product support, shipping queries etc.

Is the TPS70930DBVT RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for TPS70930DBVT have stock available?

Authorised distributors including Texas Instruments, RS, Transfer Multisort Elektronik, Newark Electronics and element14 have stock available or on a lead time for TPS70930DBVT.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TPS70930DBVT often in real-time on the comparison pages.

What if I can't find stock of TPS70930DBVT?

You can fill out our help required form which you can use to request a quote for TPS70930DBVT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay