Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Output Type | Fixed |
---|---|
Input Voltage Min | 2.7V |
Input Voltage Max | 30V |
Fixed Output Voltage Nom. | 1.35V |
Adjustable Output Voltage Min | - |
Adjustable Output Voltage Max | - |
Output Current | 150mA |
Dropout Voltage Vdo | 300mV |
LDO Regulator Case Style | SOT-23 |
No. of Pins | 5Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Linear Regulator Case Style | SOT-23 |
No. of Outputs | 1Outputs |
Output Voltage Nom. | 1.35V |
Primary Input Voltage | 30V |
150-mA, 30-V, ultra-low-IQ, low-dropout voltage regulator with reverse current protection and enable | Texas Instruments |
IC: voltage regulator | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a TPS709135DBVT?
Additional datasheets, footprints and schematics for TPS709135DBVT are listed on our Part Details page. You can also find images and similar parts to TPS709135DBVT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS709135DBVT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS709135DBVT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS709135DBVT fall under?
The TPS709135DBVT is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to TPS709135DBVT when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS709135DBVT you can contact the distributor directly for product support, shipping queries etc.
Is the TPS709135DBVT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS709135DBVT have stock available?
Authorised distributors including Texas Instruments and Transfer Multisort Elektronik have stock available or on a lead time for TPS709135DBVT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS709135DBVT often in real-time on the comparison pages.
What if I can't find stock of TPS709135DBVT?
You can fill out our help required form which you can use to request a quote for TPS709135DBVT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.