Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Input Voltage Max | 6V |
---|---|
Input Voltage Min | 2.7V |
No. of Outputs | 2 Output, 2Outputs |
Regulator Output Type | Adjustable |
LDO Regulator Case Style | HTSSOP |
No. of Pins | 20Pins |
Output Current - Output 1 | 500mA |
Output Current - Output 2 | 250mA |
Output Voltage - Output 1 | 5.5V |
Output Voltage - Output 2 | 5.5V |
Dropout Voltage Vdo | 170mV |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Accuracy % | 2% |
Base Number | 70102 |
Operating Temperature Max | 125°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +125°C |
Output Voltage | 5.5V |
Output Voltage Adjustable Range | 1.22V to 5.5V |
Termination Type | Surface Mount Device |
Voltage Regulator Type | LDO |
Where can I find additional details, specifications and documents for a TPS70102PWPG4?
Additional datasheets, footprints and schematics for TPS70102PWPG4 are listed on our Part Details page. You can also find images and similar parts to TPS70102PWPG4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS70102PWPG4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS70102PWPG4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS70102PWPG4 fall under?
The TPS70102PWPG4 is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to TPS70102PWPG4 when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS70102PWPG4 you can contact the distributor directly for product support, shipping queries etc.
Is the TPS70102PWPG4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS70102PWPG4 have stock available?
There is no stock from authorised distributors for TPS70102PWPG4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS70102PWPG4 often in real-time on the comparison pages.
What if I can't find stock of TPS70102PWPG4?
You can fill out our help required form which you can use to request a quote for TPS70102PWPG4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.