TPS68000DBTG4 Semiconductors - ICs by Texas Instruments

FULL BRIDGE CCFL CONTROLLER SMD

Status: Unknown
Series: TPS68000 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No distributors results available

Specifications

Ballast Controller Type CCFL Controller
Supply Voltage Min 8V
Supply Voltage Max 30V
Controller IC Case Style TSSOP
No. of Pins 30Pins
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Product Range TPS68000 Series
RoHS Phthalates Compliant Yes
MSL MSL 2 - 1 year
SVHC No SVHC (27-Jun-2018)
Base Number 68000
Device Type Full Bridge
Driver Case Style TSSOP
Input Voltage 8V to 30V
Module Configuration Full Bridge
Operating Temperature Range -40°C to +85°C
Output Voltage Max 1.25V
Supply Current 25mA
Supply Voltage Range 8V to 30V
Termination Type Surface Mount Device


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TPS68000DBTG4?

Additional datasheets, footprints and schematics for TPS68000DBTG4 are listed on our Part Details page. You can also find images and similar parts to TPS68000DBTG4 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TPS68000DBTG4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS68000DBTG4 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TPS68000DBTG4 fall under?

The TPS68000DBTG4 is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.

Can I view similar or alternative parts?

You can view similar parts to TPS68000DBTG4 when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TPS68000DBTG4 you can contact the distributor directly for product support, shipping queries etc.

Is the TPS68000DBTG4 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for TPS68000DBTG4 have stock available?

There is no stock from authorised distributors for TPS68000DBTG4.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TPS68000DBTG4 often in real-time on the comparison pages.

What if I can't find stock of TPS68000DBTG4?

You can fill out our help required form which you can use to request a quote for TPS68000DBTG4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay