Topology | Inverting |
---|---|
Input Voltage Min | 2.7V |
Input Voltage Max | 9V |
No. of Outputs | 1Outputs |
DC / DC Converter IC Case | DIP |
No. of Pins | 8Pins |
Output Current | 270mA |
Output Voltage Min | -9V |
Output Voltage Max | -2.7V |
Switching Frequency | 160kHz |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 6755 |
Frequency | 160kHz |
IC Generic Number | 6755I |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +85°C |
Output Current Max | 270mA |
Output Voltage | -5.25V |
Primary Input Voltage | 5V |
Supply Voltage Max | 9V |
Supply Voltage Min | 2.7V |
Switch Output Current Isw Max | 2A |
Termination Type | Through Hole |
Voltage Regulator Type | Switching Step Up (Boost) Step Down (Buck) Inverting |
Adjustable Inverting DC/DC Converter | Texas Instruments |
Where can I find additional details, specifications and documents for a TPS6755IP?
Additional datasheets, footprints and schematics for TPS6755IP are listed on our Part Details page. You can also find images and similar parts to TPS6755IP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS6755IP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS6755IP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS6755IP fall under?
The TPS6755IP is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to TPS6755IP when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS6755IP you can contact the distributor directly for product support, shipping queries etc.
Is the TPS6755IP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS6755IP have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for TPS6755IP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS6755IP often in real-time on the comparison pages.
What if I can't find stock of TPS6755IP?
You can fill out our help required form which you can use to request a quote for TPS6755IP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.