Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Kit Application Type | Interface |
---|---|
Application Sub Type | Power Delivery (PD) Controller |
Silicon Manufacturer | Texas Instruments |
Silicon Core Number | TPS65982 |
Product Range | - |
Kit Contents | Eval Board TPS65982 |
SVHC | No SVHC (27-Jun-2018) |
Features | USB Type-C w/Integrated PD Controller/Switch/MUX Detects Plug Event/Presence of Type-C USB/Ext Pwr |
EVALUATION BOARD, USB TYPE-C/PD CTRL | element14 |
TPS65982-EVM, USB Type-C Dev Kit | RS |
Evaluation Board, Usb Type-C/Pd Ctrl | Newark Electronics |
Where can I find additional details, specifications and documents for a TPS65982-EVM?
Additional datasheets, footprints and schematics for TPS65982-EVM are listed on our Part Details page. You can also find images and similar parts to TPS65982-EVM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS65982-EVM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS65982-EVM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS65982-EVM fall under?
The TPS65982-EVM is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Interface / Communications Development Kits.
Can I view similar or alternative parts?
You can view similar parts to TPS65982-EVM when available in the Interface / Communications Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS65982-EVM you can contact the distributor directly for product support, shipping queries etc.
Is the TPS65982-EVM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS65982-EVM have stock available?
Authorised distributors including element14, Farnell, RS and Newark Electronics have stock available or on a lead time for TPS65982-EVM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS65982-EVM often in real-time on the comparison pages.
What if I can't find stock of TPS65982-EVM?
You can fill out our help required form which you can use to request a quote for TPS65982-EVM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.