Prices starting from US$6.04
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Texas Instruments | US$6.04 |
13,780
|
Buy Now |
Supply Voltage | 4.5V |
---|---|
No. of Step-Down DC - DC Converters | 3 |
No. of LDO Regulators | 10 |
No. of Regulated Outputs | 13 |
Digital IC Case | NFBGA |
No. of Pins | 209Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Integrated Power Management IC (PMIC) with 3 DC/DCs, 11 LDOs, Audio Codec, USB HS Transceiver | Texas Instruments |
Where can I find additional details, specifications and documents for a TPS65950A3ZXN?
Additional datasheets, footprints and schematics for TPS65950A3ZXN are listed on our Part Details page. You can also find images and similar parts to TPS65950A3ZXN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS65950A3ZXN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS65950A3ZXN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS65950A3ZXN fall under?
The TPS65950A3ZXN is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to TPS65950A3ZXN when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS65950A3ZXN you can contact the distributor directly for product support, shipping queries etc.
Is the TPS65950A3ZXN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS65950A3ZXN have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for TPS65950A3ZXN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS65950A3ZXN often in real-time on the comparison pages.
What if I can't find stock of TPS65950A3ZXN?
You can fill out our help required form which you can use to request a quote for TPS65950A3ZXN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.