Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Supply Voltage | 5.5V |
---|---|
No. of Step-Down DC - DC Converters | 3 |
No. of LDO Regulators | 11 |
No. of Regulated Outputs | 14 |
Digital IC Case | BGA |
No. of Pins | 169Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Processor Type | Nvidia-TegraT20 |
Where can I find additional details, specifications and documents for a TPS658640ZGUT?
Additional datasheets, footprints and schematics for TPS658640ZGUT are listed on our Part Details page. You can also find images and similar parts to TPS658640ZGUT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS658640ZGUT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS658640ZGUT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS658640ZGUT fall under?
The TPS658640ZGUT is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to TPS658640ZGUT when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS658640ZGUT you can contact the distributor directly for product support, shipping queries etc.
Is the TPS658640ZGUT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS658640ZGUT have stock available?
There is no stock from authorised distributors for TPS658640ZGUT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS658640ZGUT often in real-time on the comparison pages.
What if I can't find stock of TPS658640ZGUT?
You can fill out our help required form which you can use to request a quote for TPS658640ZGUT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.