No distributors results available
View Full Pricing & Stock ComparisonNo. of Digits | - |
---|---|
No. of Segments | - |
Driver Case Style | WQFN |
No. of Pins | 16Pins |
Supply Voltage Min | 2.9V |
Supply Voltage Max | 4.5V |
Interface Type | Serial |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a TPS65652RTET?
Additional datasheets, footprints and schematics for TPS65652RTET are listed on our Part Details page. You can also find images and similar parts to TPS65652RTET on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS65652RTET on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS65652RTET price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS65652RTET fall under?
The TPS65652RTET is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to TPS65652RTET when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS65652RTET you can contact the distributor directly for product support, shipping queries etc.
Is the TPS65652RTET RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS65652RTET have stock available?
There is no stock from authorised distributors for TPS65652RTET.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS65652RTET often in real-time on the comparison pages.
What if I can't find stock of TPS65652RTET?
You can fill out our help required form which you can use to request a quote for TPS65652RTET from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.