Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Input Voltage Min | 4.5V |
---|---|
Input Voltage Max | 18V |
No. of Outputs | 3 Output |
DC / DC Converter IC Case | VQFN |
No. of Pins | 40Pins |
Output Current - Output 1 | 3A |
Output Current - Output 2 | 2A |
Output Voltage - Output 1 | - |
Output Voltage - Output 2 | - |
Regulator Output Type | Adjustable |
Switching Frequency | 2.2MHz |
Topology | Synchronous Buck (Step Down) |
Operating Temperature Max | 125°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
4.5-V TO 18-V input, 3A/2A/2A output, synchronous triple buck converter | Texas Instruments |
Dc-Dc Conv, Sync Buck, 2.2Mhz, Vqfn-40 | Newark Electronics |
Where can I find additional details, specifications and documents for a TPS65251RHAT?
Additional datasheets, footprints and schematics for TPS65251RHAT are listed on our Part Details page. You can also find images and similar parts to TPS65251RHAT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS65251RHAT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS65251RHAT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS65251RHAT fall under?
The TPS65251RHAT is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to TPS65251RHAT when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS65251RHAT you can contact the distributor directly for product support, shipping queries etc.
Is the TPS65251RHAT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS65251RHAT have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for TPS65251RHAT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS65251RHAT often in real-time on the comparison pages.
What if I can't find stock of TPS65251RHAT?
You can fill out our help required form which you can use to request a quote for TPS65251RHAT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.