Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Texas Instruments |
---|---|
Silicon Core Number | TPS65251 |
Kit Application Type | Power Management |
Application Sub Type | Synchronous Buck Converter |
Kit Contents | Evaluation Board TPS65251 |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Features | Current-Mode Control Low Power Mode Operation for Light Loads Dedicated Enable for Each Buck |
Evaluation Module for TPS65251, PMU with 3 DC/DC Converters, up to 18Vin | Texas Instruments |
Eval Mod, Power Management | Newark Electronics |
Where can I find additional details, specifications and documents for a TPS65251EVM?
Additional datasheets, footprints and schematics for TPS65251EVM are listed on our Part Details page. You can also find images and similar parts to TPS65251EVM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS65251EVM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS65251EVM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS65251EVM fall under?
The TPS65251EVM is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Power Management Development Kits.
Can I view similar or alternative parts?
You can view similar parts to TPS65251EVM when available in the Power Management Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS65251EVM you can contact the distributor directly for product support, shipping queries etc.
Is the TPS65251EVM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS65251EVM have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for TPS65251EVM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS65251EVM often in real-time on the comparison pages.
What if I can't find stock of TPS65251EVM?
You can fill out our help required form which you can use to request a quote for TPS65251EVM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.