Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.86
Distributor | Stock | ||
---|---|---|---|
Texas Instruments
from US$1.86
|
20,690
in stock
|
Buy Now |
Supply Voltage | 18V |
---|---|
No. of Step-Down DC - DC Converters | 3 |
No. of LDO Regulators | 2 |
No. of Regulated Outputs | 3 |
Digital IC Case | QFN |
No. of Pins | 40Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Operating Temperature Range | -40°C to +125°C |
4.5V to 18V, 3A/2A/2A output, synchronous triple buck converter | Texas Instruments |
Where can I find additional details, specifications and documents for a TPS65250RHAT?
Additional datasheets, footprints and schematics for TPS65250RHAT are listed on our Part Details page. You can also find images and similar parts to TPS65250RHAT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS65250RHAT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS65250RHAT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS65250RHAT fall under?
The TPS65250RHAT is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to TPS65250RHAT when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS65250RHAT you can contact the distributor directly for product support, shipping queries etc.
Is the TPS65250RHAT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS65250RHAT have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for TPS65250RHAT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS65250RHAT often in real-time on the comparison pages.
What if I can't find stock of TPS65250RHAT?
You can fill out our help required form which you can use to request a quote for TPS65250RHAT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.