Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Supply Voltage | 5.8V |
---|---|
No. of Step-Down DC - DC Converters | 3 |
No. of LDO Regulators | 4 |
No. of Regulated Outputs | 7 |
Digital IC Case | VQFN |
No. of Pins | 48Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 105°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Power Management IC (PMIC) w/ 3 DC/DCs, 4 LDOs, linear battery charger & white LED driver | Texas Instruments |
Power Management Unit, -40 To 105Deg C | Newark Electronics |
POWER MANAGEMENT UNIT, 7 O/P, VQFN-48 | element14 |
Power Management IC DC-DC LDO VQFN48EP | RS |
Where can I find additional details, specifications and documents for a TPS65217CRSLT?
Additional datasheets, footprints and schematics for TPS65217CRSLT are listed on our Part Details page. You can also find images and similar parts to TPS65217CRSLT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS65217CRSLT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS65217CRSLT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS65217CRSLT fall under?
The TPS65217CRSLT is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to TPS65217CRSLT when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS65217CRSLT you can contact the distributor directly for product support, shipping queries etc.
Is the TPS65217CRSLT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS65217CRSLT have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for TPS65217CRSLT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS65217CRSLT often in real-time on the comparison pages.
What if I can't find stock of TPS65217CRSLT?
You can fill out our help required form which you can use to request a quote for TPS65217CRSLT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.