Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Supply Voltage | 5.8V |
---|---|
No. of Step-Down DC - DC Converters | 3 |
No. of LDO Regulators | 2 |
No. of Regulated Outputs | 5 |
Digital IC Case | VQFN |
No. of Pins | 48Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 105°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Power Management IC (PMIC) w/ 3 DC/DCs, 4 LDOs, linear battery charger & white LED driver | Texas Instruments |
Power Management Unit, 5 O/P, Vqfn-48 | Newark Electronics |
Where can I find additional details, specifications and documents for a TPS65217CRSLR?
Additional datasheets, footprints and schematics for TPS65217CRSLR are listed on our Part Details page. You can also find images and similar parts to TPS65217CRSLR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS65217CRSLR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS65217CRSLR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS65217CRSLR fall under?
The TPS65217CRSLR is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to TPS65217CRSLR when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS65217CRSLR you can contact the distributor directly for product support, shipping queries etc.
Is the TPS65217CRSLR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS65217CRSLR have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for TPS65217CRSLR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS65217CRSLR often in real-time on the comparison pages.
What if I can't find stock of TPS65217CRSLR?
You can fill out our help required form which you can use to request a quote for TPS65217CRSLR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.