Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Kit Application Type | Battery |
---|---|
Application Sub Type | Li-Ion Battery Charger |
Silicon Core Number | TPS65217 |
Silicon Manufacturer | Texas Instruments |
Kit Contents | Eval Module TPS65217 Cable USB-to-GPIO Adapter |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Features | Linear Battery Charger White LED Backlight Driver 3 DC/DC Step-Down Converters |
TPS65217C Evaluation Module | Texas Instruments |
Evaluation Board, Battery | Newark Electronics |
Where can I find additional details, specifications and documents for a TPS65217CEVM?
Additional datasheets, footprints and schematics for TPS65217CEVM are listed on our Part Details page. You can also find images and similar parts to TPS65217CEVM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS65217CEVM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS65217CEVM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS65217CEVM fall under?
The TPS65217CEVM is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Battery Management Development Kits.
Can I view similar or alternative parts?
You can view similar parts to TPS65217CEVM when available in the Battery Management Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS65217CEVM you can contact the distributor directly for product support, shipping queries etc.
Is the TPS65217CEVM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS65217CEVM have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for TPS65217CEVM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS65217CEVM often in real-time on the comparison pages.
What if I can't find stock of TPS65217CEVM?
You can fill out our help required form which you can use to request a quote for TPS65217CEVM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.