Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Topology | Boost Inverting |
---|---|
Input Voltage Min | 2.7V |
Input Voltage Max | 5.5V |
DC / DC Converter IC Case | VQFN |
No. of Pins | 24Pins |
Output Current | 800mA |
Output Voltage Nom. | - |
Switching Frequency | 1.5MHz |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Accuracy % | 3% |
Adjustable Output Voltage Min | -15V |
Base Number | 65131 |
Frequency | 1.25MHz |
No. of Outputs | 2Outputs |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +85°C |
Output Current - Output 1 | 1.9A |
Output Current - Output 2 | 1.9A |
Output Current Max | 200mA |
Output Voltage | 15V |
Output Voltage - Output 1 | 15V |
Output Voltage - Output 2 | -2V |
Primary Input Voltage | 5.5V |
Regulator Output Type | Adjustable |
Supply Voltage Min | 2.7V |
Switch Output Current Isw Max | 2200A |
Termination Type | Surface Mount Device |
Voltage Regulator Type | Boost/Inverting |
Ic, Conv Dc/Dc Pos/Neg 24-Qfn | Newark Electronics |
Split-Rail Converter with Dual, Positive and Negative Outputs (750mA typ) | Texas Instruments |
Where can I find additional details, specifications and documents for a TPS65131RGET?
Additional datasheets, footprints and schematics for TPS65131RGET are listed on our Part Details page. You can also find images and similar parts to TPS65131RGET on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS65131RGET on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS65131RGET price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS65131RGET fall under?
The TPS65131RGET is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to TPS65131RGET when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS65131RGET you can contact the distributor directly for product support, shipping queries etc.
Is the TPS65131RGET RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS65131RGET have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, element14, Texas Instruments and Farnell have stock available or on a lead time for TPS65131RGET.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS65131RGET often in real-time on the comparison pages.
What if I can't find stock of TPS65131RGET?
You can fill out our help required form which you can use to request a quote for TPS65131RGET from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.