Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Input Voltage Min | 2.7V |
---|---|
Input Voltage Max | 5.5V |
No. of Outputs | 2 Output, 2Outputs |
DC / DC Converter IC Case | VQFN |
No. of Pins | 24Pins |
Output Current - Output 1 | 800mA |
Output Current - Output 2 | 800mA |
Output Voltage - Output 1 | 15V |
Output Voltage - Output 2 | -2V |
Regulator Output Type | Adjustable |
Switching Frequency | 1.5MHz |
Topology | Boost Inverting |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Accuracy % | 3% |
Adjustable Output Voltage Min | -15V |
Base Number | 65130 |
Frequency | 1.25MHz |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +85°C |
Output Current | 800mA |
Output Current Max | 200mA |
Output Voltage | 15V |
Primary Input Voltage | 5.5V |
Supply Voltage Min | 2.7V |
Switch Output Current Isw Max | 900mA |
Termination Type | Surface Mount Device |
Voltage Regulator Type | Boost/Inverting |
Split-Rail Converter with Dual, Positive and Negative Outputs (300mA typ) | Texas Instruments |
Where can I find additional details, specifications and documents for a TPS65130RGET.?
Additional datasheets, footprints and schematics for TPS65130RGET. are listed on our Part Details page. You can also find images and similar parts to TPS65130RGET. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS65130RGET. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS65130RGET. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS65130RGET. fall under?
The TPS65130RGET. is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to TPS65130RGET. when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS65130RGET. you can contact the distributor directly for product support, shipping queries etc.
Is the TPS65130RGET. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS65130RGET. have stock available?
Authorised distributors including Chip One Stop and Texas Instruments have stock available or on a lead time for TPS65130RGET..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS65130RGET. often in real-time on the comparison pages.
What if I can't find stock of TPS65130RGET.?
You can fill out our help required form which you can use to request a quote for TPS65130RGET. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.