Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
IC Function | TFT LCD Display |
---|---|
Supply Voltage Min | 2.5V |
Supply Voltage Max | 5.5V |
IC Package Type | QFN |
No. of Pins | 16Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
LCD SUPPLY W/REGULATOR, #4, QFN-16 | element14 |
Lcd Supply W/Regulator, #4, Qfn-16 | Newark Electronics |
4-CH Single Inductor Multiple Outputs (SIMO) Bias IC w/ Fixed 3.3V Vlogic | Texas Instruments |
Where can I find additional details, specifications and documents for a TPS65120RGTR?
Additional datasheets, footprints and schematics for TPS65120RGTR are listed on our Part Details page. You can also find images and similar parts to TPS65120RGTR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS65120RGTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS65120RGTR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS65120RGTR fall under?
The TPS65120RGTR is listed under Semiconductors - ICs > Special Function.
Can I view similar or alternative parts?
You can view similar parts to TPS65120RGTR when available in the Special Function range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS65120RGTR you can contact the distributor directly for product support, shipping queries etc.
Is the TPS65120RGTR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS65120RGTR have stock available?
Authorised distributors including element14, Farnell, Newark Electronics and Texas Instruments have stock available or on a lead time for TPS65120RGTR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS65120RGTR often in real-time on the comparison pages.
What if I can't find stock of TPS65120RGTR?
You can fill out our help required form which you can use to request a quote for TPS65120RGTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.