Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
IC Function | TFT LCD Display |
---|---|
Supply Voltage Min | 2.7V |
Supply Voltage Max | 5.8V |
IC Package Type | HTSSOP |
No. of Pins | 24Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Lcd Supply W/Regulator, #3, Htssop-24 | Newark Electronics |
4-CH LCD Bias w/ Fully Int. Pos. Charge Pump, 3.3V LDO Contr., 0.96A Min. Boost Ilim, Fault & VCOM | Texas Instruments |
Where can I find additional details, specifications and documents for a TPS65105PWP?
Additional datasheets, footprints and schematics for TPS65105PWP are listed on our Part Details page. You can also find images and similar parts to TPS65105PWP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS65105PWP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS65105PWP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS65105PWP fall under?
The TPS65105PWP is listed under Semiconductors - ICs > Special Function.
Can I view similar or alternative parts?
You can view similar parts to TPS65105PWP when available in the Special Function range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS65105PWP you can contact the distributor directly for product support, shipping queries etc.
Is the TPS65105PWP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS65105PWP have stock available?
Authorised distributors including Newark Electronics, element14, Texas Instruments and Farnell have stock available or on a lead time for TPS65105PWP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS65105PWP often in real-time on the comparison pages.
What if I can't find stock of TPS65105PWP?
You can fill out our help required form which you can use to request a quote for TPS65105PWP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.