Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
IC Function | TFT LCD Display |
---|---|
Supply Voltage Min | 2.7V |
Supply Voltage Max | 5.8V |
IC Package Type | HTSSOP |
No. of Pins | 24Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Lcd Supply W/Regulator, Htssop-24 | Newark Electronics |
4-CH LCD Bias w/ Fully Int. Pos. Charge Pump, 3.3V LDO Contr., 1.6A Min. Boost Ilim, Fault & VCOM | Texas Instruments |
Where can I find additional details, specifications and documents for a TPS65100PWP?
Additional datasheets, footprints and schematics for TPS65100PWP are listed on our Part Details page. You can also find images and similar parts to TPS65100PWP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS65100PWP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS65100PWP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS65100PWP fall under?
The TPS65100PWP is listed under Semiconductors - ICs > Special Function.
Can I view similar or alternative parts?
You can view similar parts to TPS65100PWP when available in the Special Function range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS65100PWP you can contact the distributor directly for product support, shipping queries etc.
Is the TPS65100PWP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS65100PWP have stock available?
Authorised distributors including Newark Electronics, element14, Texas Instruments and Farnell have stock available or on a lead time for TPS65100PWP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS65100PWP often in real-time on the comparison pages.
What if I can't find stock of TPS65100PWP?
You can fill out our help required form which you can use to request a quote for TPS65100PWP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.