TPS65052RSMT Semiconductors - ICs by Texas Instruments

IC POWER M 6 CH 2.5~6V 32QFN

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The TPS6505x family of devices are integrated power-management ICs for applications powered by one Li-Ion or Li-Polymer cell, which require multiple power rails. The TPS6505x devices provide two highly efficient, 2.25-MHz step-down converters targeted at providing the core voltage and I/O voltage in a processor-based system. Both step-down converters enter a low-power mode at light load for maximum efficiency across the widest possible range of load currents. For low noise applications, the devices can be forced into fixed-frequency PWM mode by pulling the MODE pin high. The TPS6505x devices also integrate two 400-mA LDO and two 200mA LDO voltage regulators. Each LDO operates with an input voltage range from 1.5 V to 6.5 V, allowing them to be supplied from one of the step-down converters or directly from the main battery.

No distributors results available

Specifications

Supply Voltage -
No. of Step-Down DC - DC Converters -
No. of LDO Regulators -
No. of Regulated Outputs -
Digital IC Case VQFN
No. of Pins 32Pins
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 2 - 1 year
SVHC No SVHC (27-Jun-2018)
Battery Type Li-Ion Li-Pol
Input Voltage Max 6V
Operating Temperature Range -40°C to +85°C
Output Voltage Max 3.6V
Supply Voltage Max 6V
Supply Voltage Min 2.5V
Termination Type Surface Mount Device


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TPS65052RSMT?

Additional datasheets, footprints and schematics for TPS65052RSMT are listed on our Part Details page. You can also find images and similar parts to TPS65052RSMT on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TPS65052RSMT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS65052RSMT price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TPS65052RSMT fall under?

The TPS65052RSMT is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.

Can I view similar or alternative parts?

You can view similar parts to TPS65052RSMT when available in the Power Management range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TPS65052RSMT you can contact the distributor directly for product support, shipping queries etc.

Is the TPS65052RSMT RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for TPS65052RSMT have stock available?

There is no stock from authorised distributors for TPS65052RSMT.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TPS65052RSMT often in real-time on the comparison pages.

What if I can't find stock of TPS65052RSMT?

You can fill out our help required form which you can use to request a quote for TPS65052RSMT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay