Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Supply Voltage | 28V |
---|---|
No. of Step-Down DC - DC Converters | 3 |
No. of LDO Regulators | 1 |
No. of Regulated Outputs | 2 |
Digital IC Case | VQFN |
No. of Pins | 32Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 65025 |
Operating Temperature Range | 0°C to +60°C |
Processor Type | TI OMAP35x |
Supply Voltage Max | 3.7V |
Configurable integrated power management (PMIC) with 3 DC/DC converters and 3 LDOs | Texas Instruments |
Pwr Management Unit, 6O/P, 2.25Mhz, Vqfn Rohs Compliant: Yes |TEXAS INSTRUMENTS TPS650250RHBT | Newark Electronics |
Where can I find additional details, specifications and documents for a TPS650250RHBT?
Additional datasheets, footprints and schematics for TPS650250RHBT are listed on our Part Details page. You can also find images and similar parts to TPS650250RHBT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS650250RHBT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS650250RHBT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS650250RHBT fall under?
The TPS650250RHBT is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to TPS650250RHBT when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS650250RHBT you can contact the distributor directly for product support, shipping queries etc.
Is the TPS650250RHBT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS650250RHBT have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for TPS650250RHBT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS650250RHBT often in real-time on the comparison pages.
What if I can't find stock of TPS650250RHBT?
You can fill out our help required form which you can use to request a quote for TPS650250RHBT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.