Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.49
Supply Voltage | 6V |
---|---|
No. of Step-Down DC - DC Converters | 3 |
No. of LDO Regulators | 2 |
No. of Regulated Outputs | 5 |
Digital IC Case | WQFN |
No. of Pins | 40Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Filter Terminals | SMD |
Frequency | 2.25Hz |
No. of Outputs | 6Outputs |
Operating Temperature Range | -40°C to +85°C |
Output Current Max | 1.5A |
Output Voltage Max | 3.3V |
Output Voltage Min | 1.8V |
Power Dissipation Pd | 2.65mW |
Primary Input Voltage | 6V |
Processor Type | AM35XX DM357X DM644x OMAP35XX OMAP-L1xx |
Supply Voltage Min | 2.5V |
Power Management IC (PMIC) with 3DC/DCs, 3 LDOs, I2C Interface and DVS | Texas Instruments |
Ic, Power Management, Qfn-40 | Newark Electronics |
IC, POWER MANAGEMENT, QFN-40 | element14 |
Where can I find additional details, specifications and documents for a TPS65023RSBR?
Additional datasheets, footprints and schematics for TPS65023RSBR are listed on our Part Details page. You can also find images and similar parts to TPS65023RSBR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS65023RSBR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS65023RSBR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS65023RSBR fall under?
The TPS65023RSBR is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to TPS65023RSBR when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS65023RSBR you can contact the distributor directly for product support, shipping queries etc.
Is the TPS65023RSBR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS65023RSBR have stock available?
Authorised distributors including Texas Instruments, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for TPS65023RSBR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS65023RSBR often in real-time on the comparison pages.
What if I can't find stock of TPS65023RSBR?
You can fill out our help required form which you can use to request a quote for TPS65023RSBR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.