Options for Price Comparison
Distributor Statistics for TPS65023BRSBT
Total in Stock: -
Lowest MOQ: -
Average Price: - per unit
Stocking Distributors: -
Loading...
Loading Results for TPS65023BRSBT
Details for TPS65023BRSBT by Texas Instruments
POWER MANAGEMENT IC 6 CH I2C WQFN-40
TPS65023BRSBT image

TPS65023BRSBT by Texas Instruments

POWER MANAGEMENT IC 6 CH I2C WQFN-40
Features
1.0-A, 92% Efficient Step-Down Converter for Memory Voltage (VDCDC3)
1.2-A, Up to 95% Efficient Step-Down Converter for System Voltage (VDCDC2)
1.7-A, 90% Efficient Step-Down Converter for Processor Core (VDCDC1)
2 u00d7 200-mA General-Purpose LDO
30-mA LDO and Switch for Real Time Clock (VRTC)
40-Pin, 5-mm u00d7 5-mm WQFN Package
85-u03bcA Quiescent Current
Battery Backup Functionality
Dynamic Voltage Management for Processor Core
Externally Adjustable Reset Delay Time
I2 C-Compatible Serial Interface
I2 Cu2122 Setup and Hold Timing: u2013 TPS65023: 300 ns u2013 TPS65023B: 100 ns
Low Ripple PFM Mode
Preselectable LDO Voltage Using Two Digital Input Pins
Separate Enable Pins for Inductive Converters
Thermal Shutdown Protection
Part Information
TPS65023BRSBT image
RoHS Compliant
Description
The TPS65023x device is an integrated power management IC for applications powered by one Li-Ion or Li-Polymer cell, which require multiple power rails. The TPS65023x provides three highly efficient, step-down converters targeted at providing the core voltage, peripheral, I/O, and memory rails in a processor-based system. The core converter allows for on-the-fly voltage changes through serial interface, allowing the system to implement dynamic power savings. All three step-down converters enter a low-power mode at light load for maximum efficiency across the widest possible range of load currents.
Specifications
Supply Voltage:
6.5V
No. of Step-Down DC - DC Converters:
3
No. of LDO Regulators:
3
No. of Regulated Outputs:
6
Digital IC Case:
WQFN
No. of Pins:
40Pins
Operating Temperature Min:
-40°C
Operating Temperature Max:
85°C
Product Range:
-
Automotive Qualification Standard:
-
RoHS Phthalates Compliant:
Yes
MSL:
MSL 2 - 1 year
SVHC:
No SVHC (27-Jun-2018)
Alternate Descriptions
POWER MANAGEMENT IC, 6 CH, I2C, WQFN-40; Supply Voltage:6.5V; No. of Step-Down DC - DC Converters:3; No. of LDO Regulators:3; No. of Regulated Outputs:6; Digital IC Case:WQFN; No. of Pins:40Pins; Operating Temperature Min:-40°C RoHS Compliant: Yes Newark Electronics
Power Management System Li-Ion/Li-Pol 1700mA 0.6V to 6V 40-Pin WQFN EP T/R Avnet America
Power Management System Li-Ion/Li-Pol 1700mA 0.6V to 6V 40-Pin WQFN EP T/R Avnet Europe