Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.55
Distributor | Stock | ||
---|---|---|---|
Texas Instruments
from US$1.55
|
19,070
in stock
|
Buy Now |
Supply Voltage | 6V |
---|---|
No. of Step-Down DC - DC Converters | 1 |
No. of LDO Regulators | 2 |
No. of Regulated Outputs | 3 |
Digital IC Case | QFN |
No. of Pins | 20Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Accuracy % | 1.5% |
Adjustable Output Voltage Min | 0.6V |
Base Number | 65001 |
Frequency | 2.25MHz |
Input Voltage Max | 6V |
No. of Outputs | 1Outputs |
Operating Temperature Range | -40°C to +85°C |
Output Current | 600mA |
Output Current Max | 0.6A |
Output Voltage | 3.6V |
Primary Input Voltage | 3.6V |
Supply Voltage Max | 6V |
Supply Voltage Min | 2V |
Termination Type | Surface Mount Device |
Voltage Regulator Type | Step Down (Buck) |
2.25MHz Step-Down Converter with Dual LDOs & SVS Power Management IC (PMIC) | Texas Instruments |
Where can I find additional details, specifications and documents for a TPS65001RUKT?
Additional datasheets, footprints and schematics for TPS65001RUKT are listed on our Part Details page. You can also find images and similar parts to TPS65001RUKT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS65001RUKT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS65001RUKT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS65001RUKT fall under?
The TPS65001RUKT is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to TPS65001RUKT when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS65001RUKT you can contact the distributor directly for product support, shipping queries etc.
Is the TPS65001RUKT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS65001RUKT have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for TPS65001RUKT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS65001RUKT often in real-time on the comparison pages.
What if I can't find stock of TPS65001RUKT?
You can fill out our help required form which you can use to request a quote for TPS65001RUKT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.