Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.96
Topology | Inverting |
---|---|
Input Voltage Min | 2.7V |
Input Voltage Max | 5.5V |
No. of Outputs | 1Outputs |
DC / DC Converter IC Case | SON |
No. of Pins | 10Pins |
Output Current | 360mA |
Output Voltage Min | -15V |
Output Voltage Max | -2V |
Switching Frequency | 1.4MHz |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Accuracy % | 3% |
Adjustable Output Voltage Max | -15V |
Base Number | 63700 |
Frequency | 1380kHz |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +85°C |
Output Voltage | -2V |
Primary Input Voltage | 5.5V |
Supply Voltage Min | 2.7V |
Switch Output Current Isw Max | 1000mA |
Termination Type | Surface Mount Device |
Voltage Regulator Type | Inverting |
Adjustable, -15V Output Inverting DC/DC Converter in 3x3 QFN | Texas Instruments |
IC, DC/DC INV -15V 10-SON | element14 |
Conv DC-DC Single-OUT Inv 10-Pin SON | RS |
Ic, Dc/Dc Inv -15V 10-Son | Newark Electronics |
Where can I find additional details, specifications and documents for a TPS63700DRCT?
Additional datasheets, footprints and schematics for TPS63700DRCT are listed on our Part Details page. You can also find images and similar parts to TPS63700DRCT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS63700DRCT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS63700DRCT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS63700DRCT fall under?
The TPS63700DRCT is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to TPS63700DRCT when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS63700DRCT you can contact the distributor directly for product support, shipping queries etc.
Is the TPS63700DRCT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS63700DRCT have stock available?
Authorised distributors including Texas Instruments, element14, Farnell, RS and Chip One Stop have stock available or on a lead time for TPS63700DRCT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS63700DRCT often in real-time on the comparison pages.
What if I can't find stock of TPS63700DRCT?
You can fill out our help required form which you can use to request a quote for TPS63700DRCT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.