Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Topology | Buck-Boost |
---|---|
Input Voltage Min | 1.8V |
Input Voltage Max | 5.5V |
No. of Outputs | 1Outputs |
DC / DC Converter IC Case | DSBGA |
No. of Pins | 8Pins |
Output Current | - |
Output Voltage Min | 1.2V |
Output Voltage Max | 5.5V |
Switching Frequency | 2MHz |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
High Efficient Single Inductor Buck-Boost Converter with 1-A Switches | Texas Instruments |
Dc/Dc Conv, Buck-Boost, 2Mhz, Dsbga-8 | Newark Electronics |
Where can I find additional details, specifications and documents for a TPS63036YFGR?
Additional datasheets, footprints and schematics for TPS63036YFGR are listed on our Part Details page. You can also find images and similar parts to TPS63036YFGR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS63036YFGR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS63036YFGR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS63036YFGR fall under?
The TPS63036YFGR is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to TPS63036YFGR when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS63036YFGR you can contact the distributor directly for product support, shipping queries etc.
Is the TPS63036YFGR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS63036YFGR have stock available?
Authorised distributors including Texas Instruments, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for TPS63036YFGR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS63036YFGR often in real-time on the comparison pages.
What if I can't find stock of TPS63036YFGR?
You can fill out our help required form which you can use to request a quote for TPS63036YFGR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.