Silicon Manufacturer | Texas Instruments |
---|---|
Silicon Core Number | TPS63030 |
Kit Application Type | Power Management |
Application Sub Type | Buck/Boost DC-DC Converter |
Kit Contents | Evaluation Module TPS63030 User Guide |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
TPS63030 5.5V Input, 3.3V Output, 0.5A Evaluation Module | Texas Instruments |
Buck/Boost Dc-Dc Conv, Evaluation Mod | Newark Electronics |
BUCK/BOOST DC-DC CONV, EVALUATION MOD | element14 |
Where can I find additional details, specifications and documents for a TPS63030EVM-417?
Additional datasheets, footprints and schematics for TPS63030EVM-417 are listed on our Part Details page. You can also find images and similar parts to TPS63030EVM-417 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS63030EVM-417 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS63030EVM-417 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS63030EVM-417 fall under?
The TPS63030EVM-417 is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Power Management Development Kits.
Can I view similar or alternative parts?
You can view similar parts to TPS63030EVM-417 when available in the Power Management Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS63030EVM-417 you can contact the distributor directly for product support, shipping queries etc.
Is the TPS63030EVM-417 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS63030EVM-417 have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for TPS63030EVM-417.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS63030EVM-417 often in real-time on the comparison pages.
What if I can't find stock of TPS63030EVM-417?
You can fill out our help required form which you can use to request a quote for TPS63030EVM-417 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.