Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Texas Instruments |
---|---|
Silicon Core Number | TPS630250 |
Kit Application Type | Power Management - Voltage Regulator |
Application Sub Type | Buck/Boost Converter |
Kit Contents | Eval Board TPS630250 |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Features | 2A Boost & 4A Buck Converter Adjustable O/P Voltage 2.5MHz Switching Freq 2.3V-5.5V I/P Voltage |
TPS630250 DSBGA evaluation module 4-A switch buck-boost regulator | Texas Instruments |
Evaluation Board, Buck-Boost Conv | Newark Electronics |
Where can I find additional details, specifications and documents for a TPS630250EVM-553?
Additional datasheets, footprints and schematics for TPS630250EVM-553 are listed on our Part Details page. You can also find images and similar parts to TPS630250EVM-553 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS630250EVM-553 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS630250EVM-553 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS630250EVM-553 fall under?
The TPS630250EVM-553 is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Power Management Development Kits.
Can I view similar or alternative parts?
You can view similar parts to TPS630250EVM-553 when available in the Power Management Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS630250EVM-553 you can contact the distributor directly for product support, shipping queries etc.
Is the TPS630250EVM-553 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS630250EVM-553 have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for TPS630250EVM-553.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS630250EVM-553 often in real-time on the comparison pages.
What if I can't find stock of TPS630250EVM-553?
You can fill out our help required form which you can use to request a quote for TPS630250EVM-553 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.