TPS63021DSJR Semiconductors - ICs by Texas Instruments

DC-DC CONV BUCK-BOOST 2.4MHZ VSON-14

Status: Unknown
Series: TPS6302x Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The TPS6302x devices provide a power supply solution for products powered by either a two-cell or three-cell alkaline, NiCd or NiMH battery, or a one-cell Li-ion or Li-polymer battery. Output currents can go as high as 3 A while using a single-cell Li-ion or Li-polymer battery, and discharge it down to 2.5 V or lower. The buckboost converter is based on a fixed frequency, pulse width modulation (PWM) controller using synchronous rectification to obtain maximum efficiency. At low load currents, the converter enters power save mode to maintain high efficiency over a wide load current range. The power save mode can be disabled, forcing the converter to operate at a fixed switching frequency. The maximum average current in the switches is limited to a typical value of 4 A. The output voltage is programmable using an external resistor divider, or is fixed internally on the chip. The converter can be disabled to minimize battery drain. During shutdown, the load is disconnected from the battery. The TPS6302x devices operate over a free air temperature range of –40°C to 85°C. The devices are packaged in a 14-pin VSON package measuring 3mm × 4mm (DSJ).

Where to Buy

Prices starting from US$1.00

Distributor Stock
Logo for Farnell
Farnell
from US$1.42
875
in stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$1.00
19,966
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$2.36
875
in stock
Buy Now
Logo for element14
element14
from US$1.41
875
in stock
Buy Now

Specifications

Topology Buck Boost
Input Voltage Min 1.8V
Input Voltage Max 5.5V
No. of Outputs 1Outputs
DC / DC Converter IC Case VSON
No. of Pins 14Pins
Output Current 4A
Output Voltage Min -
Output Voltage Max -
Switching Frequency 2.4MHz
Operating Temperature Max 85°C
Product Range TPS6302x Series
Automotive Qualification Standard -
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
Operating Temperature Min -40°C
Output Voltage 3.3V
Primary Input Voltage 5.5V

Alternative Descriptions

High Efficiency Single Inductor Buck-Boost Converter with 4A Switch | Texas Instruments
Dc-Dc Conv, Buck-Boost, 2.4Mhz, Vson-14 | Newark Electronics
DC-DC CONV, BUCK-BOOST, 2.4MHZ, VSON-14 | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TPS63021DSJR?

Additional datasheets, footprints and schematics for TPS63021DSJR are listed on our Part Details page. You can also find images and similar parts to TPS63021DSJR on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TPS63021DSJR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS63021DSJR price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TPS63021DSJR fall under?

The TPS63021DSJR is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.

Can I view similar or alternative parts?

You can view similar parts to TPS63021DSJR when available in the Power Management range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TPS63021DSJR you can contact the distributor directly for product support, shipping queries etc.

Is the TPS63021DSJR RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for TPS63021DSJR have stock available?

Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for TPS63021DSJR.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TPS63021DSJR often in real-time on the comparison pages.

What if I can't find stock of TPS63021DSJR?

You can fill out our help required form which you can use to request a quote for TPS63021DSJR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay