TPS63010YFFR Semiconductors - ICs by Texas Instruments

BUCK/BOOST CONV W/2A SWIT BGA20

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The TPS6301x devices provide a power supply solution for products powered by either a two-cell or three-cell alkaline, NiCd or NiMH battery, or a onecell Li-Ion or Li-polymer battery. Output currents can go as high as 1200 mA while using a single-cell LiIon or Li-Polymer Battery, and discharge it down to 2.5 V or lower. The buck-boost converter is based on a fixed-frequency, pulse-width-modulation (PWM) controller using synchronous rectification to obtain maximum efficiency. At low load currents, the converter enters power save mode to maintain high efficiency over a wide load current range. The power save mode can be disabled, forcing the converter to operate at a fixed switching frequency. The maximum average current in the switches is limited to a typical value of 2200 mA. The output voltage is programmable using an external resistor divider, or is fixed internally on the chip. The converter can be disabled to minimize battery drain. During shutdown, the load is disconnected from the battery. The device is packaged in a 20-pin DSBGA package measuring 2.126 mm × 1.922 mm (YFF).

Where to Buy

Prices starting from US$0.75

Distributor Stock
Logo for Farnell
Farnell
from US$1.85
No stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$0.75
26,790
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$2.07
-
Buy Now
Logo for element14
element14
from US$2.18
-
Buy Now

Specifications

Topology Buck-Boost
Input Voltage Min 2V
Input Voltage Max 5.5V
No. of Outputs 1Outputs
DC / DC Converter IC Case DSBGA
No. of Pins 20Pins
Output Current 1.2A
Output Voltage Min 1.2V
Output Voltage Max 5.5V
Switching Frequency 2.4MHz
Operating Temperature Max 85°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL -
SVHC No SVHC (27-Jun-2018)
Adjustable Output Voltage Min 1.2V
Base Number 63010
Frequency 2400kHz
Operating Temperature Min -40°C
Operating Temperature Range -40°C to +85°C
Output Voltage 5.5V
Primary Input Voltage 5.5V
Supply Voltage Min 2V
Termination Type Surface Mount Device
Voltage Regulator Type Buck-Boost

Alternative Descriptions

High Efficient Single Inductor Buck-Boost Converter with 2-A Switches | Texas Instruments
Buck/Boost Conv, W/2A Swit, Bga20 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TPS63010YFFR?

Additional datasheets, footprints and schematics for TPS63010YFFR are listed on our Part Details page. You can also find images and similar parts to TPS63010YFFR on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TPS63010YFFR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS63010YFFR price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TPS63010YFFR fall under?

The TPS63010YFFR is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.

Can I view similar or alternative parts?

You can view similar parts to TPS63010YFFR when available in the Power Management range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TPS63010YFFR you can contact the distributor directly for product support, shipping queries etc.

Is the TPS63010YFFR RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for TPS63010YFFR have stock available?

Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for TPS63010YFFR.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TPS63010YFFR often in real-time on the comparison pages.

What if I can't find stock of TPS63010YFFR?

You can fill out our help required form which you can use to request a quote for TPS63010YFFR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay