Topology | Buck-Boost |
---|---|
Input Voltage Min | 1.8V |
Input Voltage Max | 5.5V |
DC / DC Converter IC Case | SON |
No. of Pins | 10Pins |
Output Current | 1.2A |
Output Voltage Nom. | 5V |
Switching Frequency | 1.5MHz |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 63002 |
Frequency | 1500kHz |
No. of Outputs | 1Outputs |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +85°C |
Output Current Max | 1200mA |
Output Voltage | 5V |
Primary Input Voltage | 5.5V |
Supply Voltage Min | 1.8V |
Switch Output Current Isw Max | 1.8A |
Termination Type | Surface Mount Device |
Voltage Regulator Type | Boost-Buck |
96% Buck-Boost Converter with 1.7A Current Switches, 5V fixed Output voltage in 3x3 QFN | Texas Instruments |
Conv DC-DC Single-OUT Non-Inv/Step | RS |
IC: PMIC | Transfer Multisort Elektronik |
Ic, Buck-Boost Conv 5V 10-Son | Newark Electronics |
Where can I find additional details, specifications and documents for a TPS63002DRCT?
Additional datasheets, footprints and schematics for TPS63002DRCT are listed on our Part Details page. You can also find images and similar parts to TPS63002DRCT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS63002DRCT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS63002DRCT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS63002DRCT fall under?
The TPS63002DRCT is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to TPS63002DRCT when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS63002DRCT you can contact the distributor directly for product support, shipping queries etc.
Is the TPS63002DRCT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS63002DRCT have stock available?
Authorised distributors including Texas Instruments, RS, Transfer Multisort Elektronik, Newark Electronics and element14 have stock available or on a lead time for TPS63002DRCT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS63002DRCT often in real-time on the comparison pages.
What if I can't find stock of TPS63002DRCT?
You can fill out our help required form which you can use to request a quote for TPS63002DRCT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.