TPS63000DRCRG4 Semiconductors - ICs by Texas Instruments

BUCK-BOOST CONVERTER ADJ SON-10

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The TPS6300x devices provide a power supply solution for products powered by either a two-cell or three-cell alkaline, NiCd or NiMH battery, or a onecell Li-ion or Li-polymer battery. Output currents can go as high as 1200 mA while using a single-cell Li-ion or Li-polymer battery, and discharge it down to 2.5 V or lower. The buck-boost converter is based on a fixed frequency, pulse width modulation (PWM) controller using synchronous rectification to obtain maximum efficiency. At low load currents, the converter enters power-save mode to maintain high efficiency over a wide load current range. The powersave mode can be disabled, forcing the converter to operate at a fixed switching frequency. The maximum average current in the switches is limited to a typical value of 1800 mA. The output voltage is programmable using an external resistor divider, or is fixed internally on the chip. The converter can be disabled to minimize battery drain. During shutdown, the load is disconnected from the battery. The TPS6300x devices operate over a free air temperature range of –40°C to 85°C. The devices are packaged in a 10-pin VSON package (QFN) measuring 3 mm × 3 mm (DRC).

No distributors results available

Specifications

Topology Buck-Boost
Input Voltage Min 1.8V
Input Voltage Max 5.5V
No. of Outputs 1Outputs
DC / DC Converter IC Case SON
No. of Pins 10Pins
Output Current 1.2A
Output Voltage Min 1.2V
Output Voltage Max 5.5V
Switching Frequency 1.5MHz
Operating Temperature Max 85°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 2 - 1 year
SVHC No SVHC (27-Jun-2018)
Adjustable Output Voltage Min 1.2V
Base Number 63000
Frequency 1500kHz
Operating Temperature Min -40°C
Operating Temperature Range -40°C to +85°C
Output Voltage 5.5V
Primary Input Voltage 5.5V
Supply Voltage Min 1.8V
Switch Output Current Isw Max 1.8A
Termination Type Surface Mount Device
Voltage Regulator Type DC / DC Converter


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TPS63000DRCRG4?

Additional datasheets, footprints and schematics for TPS63000DRCRG4 are listed on our Part Details page. You can also find images and similar parts to TPS63000DRCRG4 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TPS63000DRCRG4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS63000DRCRG4 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TPS63000DRCRG4 fall under?

The TPS63000DRCRG4 is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.

Can I view similar or alternative parts?

You can view similar parts to TPS63000DRCRG4 when available in the Power Management range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TPS63000DRCRG4 you can contact the distributor directly for product support, shipping queries etc.

Is the TPS63000DRCRG4 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for TPS63000DRCRG4 have stock available?

There is no stock from authorised distributors for TPS63000DRCRG4.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TPS63000DRCRG4 often in real-time on the comparison pages.

What if I can't find stock of TPS63000DRCRG4?

You can fill out our help required form which you can use to request a quote for TPS63000DRCRG4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay