Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Topology | Synchronous Buck (Step Down) |
---|---|
Input Voltage Min | 3.3V |
Input Voltage Max | 10V |
No. of Outputs | 1Outputs |
DC / DC Converter IC Case | WSON |
No. of Pins | 12Pins |
Output Current | 300mA |
Output Voltage Min | 1.3V |
Output Voltage Max | 2.8V |
Switching Frequency | 2.5MHz |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
10Vin Ultra Low Iq Step-Down Converter | Texas Instruments |
Where can I find additional details, specifications and documents for a TPS627451DSST?
Additional datasheets, footprints and schematics for TPS627451DSST are listed on our Part Details page. You can also find images and similar parts to TPS627451DSST on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS627451DSST on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS627451DSST price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS627451DSST fall under?
The TPS627451DSST is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to TPS627451DSST when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS627451DSST you can contact the distributor directly for product support, shipping queries etc.
Is the TPS627451DSST RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS627451DSST have stock available?
Authorised distributors including Texas Instruments and Chip One Stop have stock available or on a lead time for TPS627451DSST.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS627451DSST often in real-time on the comparison pages.
What if I can't find stock of TPS627451DSST?
You can fill out our help required form which you can use to request a quote for TPS627451DSST from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.