Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$49.00
Distributor | Stock | ||
---|---|---|---|
Texas Instruments
from US$49.00
|
30
in stock
|
Buy Now |
Silicon Manufacturer | Texas Instruments |
---|---|
Silicon Core Number | TPS62730 |
Kit Application Type | Power Management - Voltage Regulator |
Application Sub Type | Step Down DC / DC Converter |
Kit Contents | Board User Guide |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Features | 3MHz Switch Frequency 95% Efficiency Automatic Transition from DC/DC to Bypass Mode |
Step Down Converters | Bypass Mode for Ultralow-Power Wireless, Evaluation Module, TPS62730 | Texas Instruments |
Where can I find additional details, specifications and documents for a TPS62730EVM-726?
Additional datasheets, footprints and schematics for TPS62730EVM-726 are listed on our Part Details page. You can also find images and similar parts to TPS62730EVM-726 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS62730EVM-726 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS62730EVM-726 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS62730EVM-726 fall under?
The TPS62730EVM-726 is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Power Management Development Kits.
Can I view similar or alternative parts?
You can view similar parts to TPS62730EVM-726 when available in the Power Management Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS62730EVM-726 you can contact the distributor directly for product support, shipping queries etc.
Is the TPS62730EVM-726 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS62730EVM-726 have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for TPS62730EVM-726.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS62730EVM-726 often in real-time on the comparison pages.
What if I can't find stock of TPS62730EVM-726?
You can fill out our help required form which you can use to request a quote for TPS62730EVM-726 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.