Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Input Voltage Min | 2.5V |
---|---|
Input Voltage Max | 6V |
No. of Outputs | 2 Output, 2Outputs |
DC / DC Converter IC Case | SON |
No. of Pins | 10Pins |
Output Current - Output 1 | 800mA |
Output Current - Output 2 | 800mA |
Output Voltage - Output 1 | 6V |
Output Voltage - Output 2 | 6V |
Regulator Output Type | Adjustable |
Switching Frequency | 2.5MHz |
Topology | Synchronous Buck (Step Down) |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Accuracy % | 1% |
Adjustable Output Voltage Min | 600mV |
Base Number | 62410 |
Frequency | 2.25MHz |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +85°C |
Output Current | 800mA |
Output Voltage | 6V |
Primary Input Voltage | 6V |
Supply Voltage Min | 2.5V |
Switch Output Current Isw Max | 1.38A |
Termination Type | Surface Mount Device |
Voltage Regulator Type | Step Down (Buck) |
2.25MHZ 2x800mA Dual Step-Down Converter with 1-Wire Interface in QFN | Texas Instruments |
Ic, Dual Stpdn Conv 2X0.8A 10Son | Newark Electronics |
Where can I find additional details, specifications and documents for a TPS62410DRCT?
Additional datasheets, footprints and schematics for TPS62410DRCT are listed on our Part Details page. You can also find images and similar parts to TPS62410DRCT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS62410DRCT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS62410DRCT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS62410DRCT fall under?
The TPS62410DRCT is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to TPS62410DRCT when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS62410DRCT you can contact the distributor directly for product support, shipping queries etc.
Is the TPS62410DRCT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS62410DRCT have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for TPS62410DRCT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS62410DRCT often in real-time on the comparison pages.
What if I can't find stock of TPS62410DRCT?
You can fill out our help required form which you can use to request a quote for TPS62410DRCT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.