Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Topology | Synchronous Buck (Step Down) |
---|---|
Input Voltage Min | 2.5V |
Input Voltage Max | 6V |
No. of Outputs | 2Outputs |
DC / DC Converter IC Case | SON |
No. of Pins | 10Pins |
Output Current | 600mA |
Output Voltage Min | - |
Output Voltage Max | 1.8V |
Switching Frequency | 2.5MHz |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Accuracy % | 1% |
Base Number | 62402 |
Frequency | 2.25MHz |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +85°C |
Output Current - Output 1 | 400mA |
Output Current - Output 2 | 600mA |
Output Voltage | 3.3V |
Output Voltage - Output 1 | 1.8V |
Output Voltage - Output 2 | 3.3V |
Primary Input Voltage | 3.6V |
Regulator Output Type | Fixed |
Supply Voltage Max | 6V |
Supply Voltage Min | 2.5V |
Switch Output Current Isw Max | 1.15A |
Termination Type | Surface Mount Device |
Voltage Regulator Type | Step Down (Buck) |
Dual, 400mA and 600mA, 2.25MHz Step-Down Converter with 1-Wire Interface in QFN | Texas Instruments |
Ic, Dual Step-Down Conv 10-Son | Newark Electronics |
Where can I find additional details, specifications and documents for a TPS62402DRCT?
Additional datasheets, footprints and schematics for TPS62402DRCT are listed on our Part Details page. You can also find images and similar parts to TPS62402DRCT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS62402DRCT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS62402DRCT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS62402DRCT fall under?
The TPS62402DRCT is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to TPS62402DRCT when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS62402DRCT you can contact the distributor directly for product support, shipping queries etc.
Is the TPS62402DRCT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS62402DRCT have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for TPS62402DRCT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS62402DRCT often in real-time on the comparison pages.
What if I can't find stock of TPS62402DRCT?
You can fill out our help required form which you can use to request a quote for TPS62402DRCT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.