Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.85
Distributor | Stock | ||
---|---|---|---|
Texas Instruments
from US$0.85
|
14,750
in stock
|
Buy Now |
Topology | Synchronous Buck (Step Down) |
---|---|
Input Voltage Min | 2.5V |
Input Voltage Max | 5.5V |
No. of Outputs | 1Outputs |
DC / DC Converter IC Case | DSBGA |
No. of Pins | 16Pins |
Output Current | 3A |
Output Voltage Min | 770mV |
Output Voltage Max | 1.4V |
Switching Frequency | 2.5MHz |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 62360 |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +85°C |
Output Voltage | 1.4V |
Primary Input Voltage | 5.5V |
Processor Core Supply with I2C Compatible Interface and Remote Sense. 0.77 to 1.4 Vout | Texas Instruments |
Where can I find additional details, specifications and documents for a TPS62360YZHT?
Additional datasheets, footprints and schematics for TPS62360YZHT are listed on our Part Details page. You can also find images and similar parts to TPS62360YZHT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS62360YZHT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS62360YZHT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS62360YZHT fall under?
The TPS62360YZHT is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to TPS62360YZHT when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS62360YZHT you can contact the distributor directly for product support, shipping queries etc.
Is the TPS62360YZHT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS62360YZHT have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for TPS62360YZHT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS62360YZHT often in real-time on the comparison pages.
What if I can't find stock of TPS62360YZHT?
You can fill out our help required form which you can use to request a quote for TPS62360YZHT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.