TPS62260DDCTG4 Semiconductors - ICs by Texas Instruments

STEP DOWN CONVERTER 0.6A SOT-23-5

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.63

Distributor Stock
Logo for Farnell
Farnell
from US$0.63
No stock
Buy Now
Logo for element14
element14
from US$1.37
-
Buy Now

Specifications

Topology Synchronous Buck (Step Down)
Input Voltage Min 2V
Input Voltage Max 6V
No. of Outputs 1Outputs
DC / DC Converter IC Case TSOT-23
No. of Pins 5Pins
Output Current 600mA
Output Voltage Min 600mV
Output Voltage Max 6V
Switching Frequency 2.25MHz
Operating Temperature Max 85°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
Accuracy % 1.5%
Adjustable Output Voltage Min 0.6V
Base Number 62260
Frequency 2.5MHz
Operating Temperature Min -40°C
Operating Temperature Range -40°C to +85°C
Output Current Max 0.6A
Output Voltage 6V
Primary Input Voltage 6V
Supply Voltage Min 2V
Switch Output Current Isw Max 1A
Termination Type Surface Mount Device
Voltage Regulator Type Step Down (Buck)


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TPS62260DDCTG4?

Additional datasheets, footprints and schematics for TPS62260DDCTG4 are listed on our Part Details page. You can also find images and similar parts to TPS62260DDCTG4 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TPS62260DDCTG4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS62260DDCTG4 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TPS62260DDCTG4 fall under?

The TPS62260DDCTG4 is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.

Can I view similar or alternative parts?

You can view similar parts to TPS62260DDCTG4 when available in the Power Management range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TPS62260DDCTG4 you can contact the distributor directly for product support, shipping queries etc.

Is the TPS62260DDCTG4 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for TPS62260DDCTG4 have stock available?

Authorised distributors including element14 and Farnell have stock available or on a lead time for TPS62260DDCTG4.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TPS62260DDCTG4 often in real-time on the comparison pages.

What if I can't find stock of TPS62260DDCTG4?

You can fill out our help required form which you can use to request a quote for TPS62260DDCTG4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay