TPS62230DRYT Semiconductors - ICs by Texas Instruments

IC STEP DOWN CONV 3MHZ 6SON FULL REEL

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.52

Distributor Stock
Logo for Farnell
Farnell
from US$1.13
No stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$0.52
138,943
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.52
-
Buy Now
Logo for element14
element14
from US$1.49
-
Buy Now

Specifications

Topology Synchronous Buck (Step Down)
Input Voltage Min 2.05V
Input Voltage Max 6V
DC / DC Converter IC Case SON
No. of Pins 6Pins
Output Current 500mA
Output Voltage Nom. 2.5V
Switching Frequency 3MHz
Operating Temperature Max 85°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
Accuracy % 2%
Base Number 62230
Frequency 3MHz
No. of Outputs 1Outputs
Operating Temperature Min -40°C
Operating Temperature Range -40°C to +85°C
Output Current Max 0.5A
Output Voltage 2.5V
Primary Input Voltage 6V
Supply Voltage Min 2.05V
Termination Type Surface Mount Device
Voltage Regulator Type Step Down (Buck)

Alternative Descriptions

2 MHz Ultra Small Step Down Converter with DCS-Control in 1x1.5 SON Package | Texas Instruments
Ic, Step Down Conv, 3Mhz, 6Son | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TPS62230DRYT?

Additional datasheets, footprints and schematics for TPS62230DRYT are listed on our Part Details page. You can also find images and similar parts to TPS62230DRYT on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TPS62230DRYT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS62230DRYT price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TPS62230DRYT fall under?

The TPS62230DRYT is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.

Can I view similar or alternative parts?

You can view similar parts to TPS62230DRYT when available in the Power Management range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TPS62230DRYT you can contact the distributor directly for product support, shipping queries etc.

Is the TPS62230DRYT RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for TPS62230DRYT have stock available?

Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for TPS62230DRYT.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TPS62230DRYT often in real-time on the comparison pages.

What if I can't find stock of TPS62230DRYT?

You can fill out our help required form which you can use to request a quote for TPS62230DRYT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay